Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 21-22 BK - 28542.4 28542.4

Description
Cable seal KDS-DEG 21-22 BK - 28542.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 21-22 BK - 28542.4 offers 1 space for cables with diameter 21-22 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 21-22 BK - 28542.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 21-22 BK - 28542.4 offers 1 space for cables with diameter 21-22 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 21-22 BK - 28542.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 21-22 BK - 28542.4
Cable seal CONTA-CLIP KDS-DEG 21-22 BK - 28542.4
Cable seal KDS-DEG 21-22 BK - 28542.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 21-22 BK - 28542.4 offers 1 space for cables with diameter 21-22 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 21-22 BK - 28542.4 from Conta-Clip is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 21-22 BK - 28542.4 offers 1 space for cables with diameter 21-22 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 21-22 BK - 28542.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details