Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DEG 15-16 BK - 28536.4 28536.4

Description
Cable seal KDS-DEG 15-16 BK - 28536.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 15-16 BK - 28536.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DEG 15-16 BK - 28536.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 15-16 BK - 28536.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DEG 15-16 BK - 28536.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DEG 15-16 BK - 28536.4
Cable seal CONTA-CLIP KDS-DEG 15-16 BK - 28536.4
Cable seal KDS-DEG 15-16 BK - 28536.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 15-16 BK - 28536.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DEG 15-16 BK - 28536.4 from CONTA-CLIP is the ideal large seal for cables in the KDS cable management system. The KDS-DEG 15-16 BK - 28536.4 offers 1 space for cables with diameter 15-16 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DEG 15-16 BK - 28536.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Glands - 2101343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details