Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 9-10 BK - 28529.4 28529.4

Description
Cable seal KDS-DE 9-10 BK - 28529.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 9-10 BK - 28529.4 offers 1 space for cables with diameter 9-10 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 9-10 BK - 28529.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 9-10 BK - 28529.4 offers 1 space for cables with diameter 9-10 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 9-10 BK - 28529.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 9-10 BK - 28529.4
Cable seal CONTA-CLIP KDS-DE 9-10 BK - 28529.4
Cable seal KDS-DE 9-10 BK - 28529.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 9-10 BK - 28529.4 offers 1 space for cables with diameter 9-10 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 9-10 BK - 28529.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 9-10 BK - 28529.4 offers 1 space for cables with diameter 9-10 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 9-10 BK - 28529.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248695 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers