Conta-Clip, Inc. Cable seal CONTA-CLIP KDS-DE 8-9 BK - 28528.4 28528.4

Description
Cable seal KDS-DE 8-9 BK - 28528.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 8-9 BK - 28528.4 offers 1 space for cables with diameter 8-9 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet
Description
Cable seal KDS-DE 8-9 BK - 28528.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 8-9 BK - 28528.4 offers 1 space for cables with diameter 8-9 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable seal CONTA-CLIP KDS-DE 8-9 BK - 28528.4 -  - Automation24, Inc.
King of Prussia, PA, United States
Cable seal CONTA-CLIP KDS-DE 8-9 BK - 28528.4
Cable seal CONTA-CLIP KDS-DE 8-9 BK - 28528.4
Cable seal KDS-DE 8-9 BK - 28528.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 8-9 BK - 28528.4 offers 1 space for cables with diameter 8-9 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Cable seal KDS-DE 8-9 BK - 28528.4 from CONTA-CLIP is the ideal small seal for cables in the KDS cable management system. The KDS-DE 8-9 BK - 28528.4 offers 1 space for cables with diameter 8-9 mm, and provides excellent protection with an IP66 protection rating, and -40-120 °C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable seal CONTA-CLIP KDS-DE 8-9 BK - 28528.4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2101343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details