Conta-Clip, Inc. Bushings, Grommets 28521.4

Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" (2.01mm) Black"
Request a Quote Datasheet
Description
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" (2.01mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2080-28521.4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2080-28521.4-ND
Bushings, Grommets 2080-28521.4-ND
"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" (2.01mm) Black"

"Square - 0.799"" (20.30mm) Frame Grommet, Split 0.079"" (2.01mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28521.4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details