Consolidated Electronic Wire & Cable Danish Detachable Power Cord A7303

Description
Danish Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement
Description
Danish Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement

Suppliers

Company
Product
Description
Supplier Links
Danish Detachable Power Cord - A7303 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Danish Detachable Power Cord
A7303
Danish Detachable Power Cord A7303
Danish Detachable Power Cord Construction: Conductors: Stranded Bare Copper Insulation: Color Coded (PVC) Polyvinyl Chloride Cordage Jacket: PVC Polyvinyl Chloride RoHS Compliant Properties: Cordage: HO5VVF3G, 1.0 MM2 PVC Voltage: 250 Volts Temperature: 70oC Color Code: CEE Ends: DEMKO Bulletin Nr. 16/87 and IEC 320 - C13 Applications: Electronic Equipment and Appliances used in Denmark. Approvals: RoHS Compliant DEMKO - Denmark Special constructions are available on request Contact factory for minimum order requirement

Danish Detachable Power Cord

Construction:

  • Conductors: Stranded Bare Copper
  • Insulation: Color Coded (PVC) Polyvinyl Chloride
  • Cordage Jacket: PVC Polyvinyl Chloride
  • RoHS Compliant

Properties:

  • Cordage: HO5VVF3G, 1.0 MM2 PVC
  • Voltage: 250 Volts
  • Temperature: 70oC
  • Color Code: CEE
  • Ends: DEMKO Bulletin Nr. 16/87 and IEC 320 - C13

Applications:

  • Electronic Equipment and Appliances used in Denmark.

Approvals:

  • RoHS Compliant
  • DEMKO - Denmark

Special constructions are available on request
Contact factory for minimum order requirement

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7303
Product Name Danish Detachable Power Cord
Cord Color Black
Approvals RoHS; DEMKO
Number of Conductors 3
Cord Length 98 inch (2489 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1619930 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Right angle m12
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details