Consolidated Electronic Wire & Cable Right Angle Detachable Power Cord A7124

Description
3 Conductor Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SVT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SVT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Right Angle Detachable Power Cord - A7124 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Right Angle Detachable Power Cord
A7124
Right Angle Detachable Power Cord A7124
3 Conductor Right Angle Detachable Power Cord Right Angle Molded Detachable Receptacle 18/3 SVT CEE color code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Right Angle Detachable Power Cord

Right Angle Molded Detachable Receptacle
18/3 SVT
CEE color code
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7124
Product Name Right Angle Detachable Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x16 AWG Fillerless Cable - 86030520 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Eu Cordset, Iec C13, 10A, 6.6Ft; Connector To Connector Schurter - 57AK7260 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Sensor & Actuator Cables - 1648894 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details