Interpower North American 3x16 AWG Fillerless Cable 86030520

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW/STOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.91mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW/STOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.91mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x16 AWG Fillerless Cable - 86030520 - Interpower
Oskaloosa, IA, United States
North American 3x16 AWG Fillerless Cable
86030520
North American 3x16 AWG Fillerless Cable 86030520
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SEOW/STOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.91mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 13

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -50ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SEOW/STOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.91mm

General Material: TPE

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030520
Product Name North American 3x16 AWG Fillerless Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x13 AWG/2.5mm² Cable - 86064020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020061 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x16 AWG Cable - 86060320 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020214 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details