Consolidated Electronic Wire & Cable Electronic Power Cord A7032

Description
3 Conductor Foil Shielded Electronic Power Supply Cord 16/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Foil Shielded Electronic Power Supply Cord 16/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Cord - A7032 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Electronic Power Cord
A7032
Electronic Power Cord A7032
3 Conductor Foil Shielded Electronic Power Supply Cord 16/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Foil Shielded Electronic Power Supply Cord

16/3 SJT
Foil Shielding
CEE Color Code
Black Jacket
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7032
Product Name Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 1345786 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details