Consolidated Electronic Wire & Cable Electronic Power Cord A7031

Description
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Cord - A7031 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Electronic Power Cord
A7031
Electronic Power Cord A7031
3 Conductor Foil Shielded Electronic Power Supply Cord 18/3 SJT Foil Shielding CEE Color Code Black Jacket UL, CSA or c(UL)/c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Foil Shielded Electronic Power Supply Cord

18/3 SJT
Foil Shielding
CEE Color Code
Black Jacket
UL, CSA or c(UL)/c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7031
Product Name Electronic Power Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 116 inch (2946 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details