Consolidated Electronic Wire & Cable Electronic Jumper Cord A7011

Description
3 Conductor Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 16/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
Description
3 Conductor Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 16/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

Suppliers

Company
Product
Description
Supplier Links
Electronic Jumper Cord - A7011 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Electronic Jumper Cord
A7011
Electronic Jumper Cord A7011
3 Conductor Electronic Jumper Cord Molded PVC Shrouded Male Shell and PVC Molded Receptacle 16/3 SJT CEE Color Code Black Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label

3 Conductor Electronic Jumper Cord

Molded PVC Shrouded Male Shell and PVC Molded Receptacle
16/3 SJT
CEE Color Code
Black Jacket

UL, CSA or c(UL) or c(UL)us labeling service
All cords are labeled by tag, letter on file, or bulk pack carton label

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category AC Power Cords
Product Number A7011
Product Name Electronic Jumper Cord
Cord Color Black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Female End Type IEC320-C14
Cord Length 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Overview Power Cord with IEC Appliance Connector C19, V-Lock, straight - VAC19KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384509 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details