Consolidated Electronic Wire & Cable 12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9705

Description
Product Construction Construction - Mil-W-5086/I: Type I AN-12 12 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/I: Type I AN-12 12 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire - 9705 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
9705
12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9705
Product Construction Construction - Mil-W-5086/I: Type I AN-12 12 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Product Construction
Construction - Mil-W-5086/I:
Type I
AN-12

12 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • Clear nylon outer jacket
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/I Type I
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9705
Product Name 12 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/I Type I
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details