Consolidated Electronic Wire & Cable 14 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9704

Description
Product Construction Construction - Mil-W-5086/I: Type I AN-14 14 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable
Description
Product Construction Construction - Mil-W-5086/I: Type I AN-14 14 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Suppliers

Company
Product
Description
Supplier Links
14 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire - 9704 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
14 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
9704
14 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire 9704
Product Construction Construction - Mil-W-5086/I: Type I AN-14 14 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic equipment Industry Approvals: Military Mil-W-5086/I Type I OSHA acceptable

Product Construction
Construction - Mil-W-5086/I:
Type I
AN-14

14 AWG Stranded tinned copper wire conductor

  • White polyvinyl chloride insulation
  • Clear nylon outer jacket
    Applications:
  • Air frame point to point wiring
  • High temperature internal wiring electrical and electronic equipment
    Industry Approvals:
  • Military Mil-W-5086/I Type I
  • OSHA acceptable
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9704
Product Name 14 AWG Tinned Copper Mil-W-5086 Type I PVC Aircraft Wire
Approvals UL Listing Mark; MIL-W-5086/I Type I
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details