Consolidated Electronic Wire & Cable PTFE (Teflon) Insulated Stranded Wire 9605

Description
Product Construction Conductor: 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1213 as special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1213 as special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PTFE (Teflon) Insulated Stranded Wire - 9605 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PTFE (Teflon) Insulated Stranded Wire
9605
PTFE (Teflon) Insulated Stranded Wire 9605
Product Construction Conductor: 24 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethy lene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals: UL1213 as special order Passes, UL VW-1 flame test Passes IEEE 383 flame test RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG stranded annealed silver plated copper wire (SPC)
    Insulation:
  • Type "E", 0.010" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200°C
    Applications:
  • Point to point wiring high temperature internal wiring
  • Internal wiring of electrical and electronic equipment
    Industry Approvals:
  • UL1213 as special order
  • Passes, UL VW-1 flame test
  • Passes IEEE 383 flame test
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9605
Product Name PTFE (Teflon) Insulated Stranded Wire
Approvals UL Listing Mark; Mil-W-16878/4
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 169-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0040 inch (0.1016 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details