Consolidated Electronic Wire & Cable 22 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9313

Description
Product Construction Conductor: 22 AWG annealed solid tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed solid tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG Mil-W-16878/1 Type
Franklin Park, IL, USA
22 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
9313
22 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9313
Product Construction Conductor: 22 AWG annealed solid tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed solid tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/1, Type "B" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/1, Type "B" 600 volts
    Applications:
  • Pont to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9313
Product Name 22 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details