Consolidated Electronic Wire & Cable 6 AWG Mil-W-76D HW Hook-Up Wire 9108

Description
Product Construction Conductor: 6 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 6 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
6 AWG Mil-W-76D HW Hook-Up Wire - 9108 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
6 AWG Mil-W-76D HW Hook-Up Wire
9108
6 AWG Mil-W-76D HW Hook-Up Wire 9108
Product Construction Conductor: 6 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 6 AWG stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Temperature 40°C to +80°C
    Applications:
  • Point to point wiring
  • Printed circuit board wiring
  • Internal wiring of electronic equipment
    Industry Approvals:
  • MIL-W-76D HW
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9108
Product Name 6 AWG Mil-W-76D HW Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 2500 volts
Nominal Diameter 0.3000 inch (7.62 mm)
Rated Temperature 40 to 80 C (104 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 037403-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details