Consolidated Electronic Wire & Cable 18 AWG Mil-W-76D HW Hook-Up Wire 9102

Description
Product Construction Conductor: 18 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Mil-W-76D HW Hook-Up Wire - 9102 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 AWG Mil-W-76D HW Hook-Up Wire
9102
18 AWG Mil-W-76D HW Hook-Up Wire 9102
Product Construction Conductor: 18 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG stranded tinned copper wire conductor per ASTM B-33
    Insulation:
    Color coded PVC insulation
    Temperature 40°C to +80°C
    Applications:
  • Point to point wiring
  • Printed circuit board wiring
  • Internal wiring of electronic equipment
    Industry Approvals:
  • MIL-W-76D HW
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9102
Product Name 18 AWG Mil-W-76D HW Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 2500 volts
Nominal Diameter 0.1140 inch (2.9 mm)
Rated Temperature 40 to 80 C (104 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 144585-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details