Consolidated Electronic Wire & Cable Kynar Insulated Wire UL Style 1423 903

Description
Product Construction Conductor: 26 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Description
Product Construction Conductor: 26 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Suppliers

Company
Product
Description
Supplier Links
Kynar Insulated Wire UL Style 1423 - 903 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Kynar Insulated Wire UL Style 1423
903
Kynar Insulated Wire UL Style 1423 903
Product Construction Conductor: 26 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Product Construction
Conductor:

  • 26 AWG solid silver plated copper conductor OFHC
    Insulation:
  • (900 series) color coded kynar insulation
    Temperature -40°C to +125°C
    Applications
  • Point to point wiring
  • Printed circuit board wiring
    Industry Approvals
  • UL Style 1423
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 903
Product Name Kynar Insulated Wire UL Style 1423
Approvals UL Listing Mark
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details