Consolidated Electronic Wire & Cable 20 AWG Hook-Up Wire 833

Description
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Hook-Up Wire - 833 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG Hook-Up Wire
833
20 AWG Hook-Up Wire 833
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Stranded Topcoat Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
20 AWG Hook Up Wire
Conductor:
20 AWG Stranded Topcoat Copper wire conductor per ASTM B-33
Insulation:
Color coded PVC
Temperature -40° to +80°C
Voltage Rating: 300 volts
Applications:
Point to point wiring
Internal wiring of meters, panels, electrical and electronic equipment
Industry Approvals:
UL Style 1007
CSA-TR-64
OSHA acceptable
Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 833
Product Name 20 AWG Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0710 inch (1.8 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details