RS Components, Ltd. Audio Cable 8134426

Description
Van Damme Orange 1 pair installation cab
Request a Quote
Description
Van Damme Orange 1 pair installation cab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 8134426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
8134426
Audio Cable 8134426
Van Damme Orange 1 pair installation cab

Van Damme Orange 1 pair installation cab

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8134426
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details
USB Cables - 430210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Computer
Product Type USB
Cable Length 4.92 ft (15 dm)
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details
Audio Cable - 2887343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details