TE Connectivity High Speed Digital & Data Cable 4400103002

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4400103002 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4400103002
High Speed Digital & Data Cable 4400103002
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4400103002
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - A19105-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Coaxial Cable - 4098001 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male smb
Gender Male-Male
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - C5E-24C424-B24-6X-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers