Consolidated Electronic Wire & Cable Automotive Primary Hook-Up Wire 4036

Description
Product Construction Conductor: 6 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +105°C for SGT Voltage: 60 Volts Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE approved
Description
Product Construction Conductor: 6 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +105°C for SGT Voltage: 60 Volts Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE approved

Suppliers

Company
Product
Description
Supplier Links
Automotive Primary Hook-Up Wire - 4036 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Automotive Primary Hook-Up Wire
4036
Automotive Primary Hook-Up Wire 4036
Product Construction Conductor: 6 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +105°C for SGT Voltage: 60 Volts Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE approved

Product Construction
Conductor:

  • 6 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded PVC
  • Temperature -40°C to +105°C for SGT
  • Voltage: 60 Volts
    Applications:
  • Automobile, boat, trailer point-to-point wiring.
  • Automotive Primary Hook-Up Wire
    Industry Approvals:
  • SAE approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 4036
Product Name Automotive Primary Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.3040 inch (7.72 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details