Consolidated Electronic Wire & Cable Automotive Primary Hook-Up Wire 4028

Description
Product Construction Conductor: 14 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 14 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Automotive Primary Hook-Up Wire - 4028 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Automotive Primary Hook-Up Wire
4028
Automotive Primary Hook-Up Wire 4028
Product Construction Conductor: 14 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 14 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded PVC
  • Temperature -40°C to +85°C for GPT
  • 105°C available as special build for GPT
    Applications:
  • Automobile, boat, trailer point-to-point wiring
  • Automotive Primary Hook-Up Wire
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 4028
Product Name Automotive Primary Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 50 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details