RS Components, Ltd. Hook Up Wire 1805934

Description
RS PRO TR1.0G/Y100 Tri-Rated Cable
Request a Quote
Description
RS PRO TR1.0G/Y100 Tri-Rated Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805934
Hook Up Wire 1805934
RS PRO TR1.0G/Y100 Tri-Rated Cable

RS PRO TR1.0G/Y100 Tri-Rated Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805934
Product Name Hook Up Wire
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details