Consolidated Electronic Wire & Cable Automotive Primary Hook-Up Wire 4027

Description
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Automotive Primary Hook-Up Wire - 4027 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Automotive Primary Hook-Up Wire
4027
Automotive Primary Hook-Up Wire 4027
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 16 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded PVC
  • Temperature -40°C to +85°C for GPT
  • 105°C available as special build for GPT
    Applications:
  • Automobile, boat, trailer point-to-point wiring
  • Automotive Primary Hook-Up Wire
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 4027
Product Name Automotive Primary Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 50 volts
Nominal Diameter 0.1050 inch (2.67 mm)
Rated Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details