L-com, Inc. Coiled USB Cable- Mini B 5 Position Male/Female .5m to 2.0m COILMB5EXT-2M

Description
This innovative coiled USB cable from L-com features a retracted length 0.5 meters and an expanded length of two meters and can be used with GPS systems as well as cameras and other peripherals using the USB Mini B5 interface. All 5 mini B positions are connected to insure proper functionality in every application. The tough, durable polyurethane jacket enhances recoil memory and 30 microinch gold plated contacts provide reliable connections with repeated mating cycles. Order online today! Features Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power wires for strong current carrying capacity Male USB mini B 5 position to female USB mini B 5 position Retracted length 0.5 meters, expanded length 2 meters Used to connect USB Mini B 5 Position enabled devices/peripherals Application Communications devices Digital camera PC peripheral Cell phone Coiled USB
Datasheet
Description
This innovative coiled USB cable from L-com features a retracted length 0.5 meters and an expanded length of two meters and can be used with GPS systems as well as cameras and other peripherals using the USB Mini B5 interface. All 5 mini B positions are connected to insure proper functionality in every application. The tough, durable polyurethane jacket enhances recoil memory and 30 microinch gold plated contacts provide reliable connections with repeated mating cycles. Order online today! Features Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power wires for strong current carrying capacity Male USB mini B 5 position to female USB mini B 5 position Retracted length 0.5 meters, expanded length 2 meters Used to connect USB Mini B 5 Position enabled devices/peripherals Application Communications devices Digital camera PC peripheral Cell phone Coiled USB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coiled USB Cable- Mini B 5 Position Male/Female .5m to 2.0m - COILMB5EXT-2M - L-com, Inc.
North Andover, MA, United States
Coiled USB Cable- Mini B 5 Position Male/Female .5m to 2.0m
COILMB5EXT-2M
Coiled USB Cable- Mini B 5 Position Male/Female .5m to 2.0m COILMB5EXT-2M
This innovative coiled USB cable from L-com features a retracted length 0.5 meters and an expanded length of two meters and can be used with GPS systems as well as cameras and other peripherals using the USB Mini B5 interface. All 5 mini B positions are connected to insure proper functionality in every application. The tough, durable polyurethane jacket enhances recoil memory and 30 microinch gold plated contacts provide reliable connections with repeated mating cycles. Order online today! Features Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power wires for strong current carrying capacity Male USB mini B 5 position to female USB mini B 5 position Retracted length 0.5 meters, expanded length 2 meters Used to connect USB Mini B 5 Position enabled devices/peripherals Application Communications devices Digital camera PC peripheral Cell phone Coiled USB

This innovative coiled USB cable from L-com features a retracted length 0.5 meters and an expanded length of two meters and can be used with GPS systems as well as cameras and other peripherals using the USB Mini B5 interface. All 5 mini B positions are connected to insure proper functionality in every application. The tough, durable polyurethane jacket enhances recoil memory and 30 microinch gold plated contacts provide reliable connections with repeated mating cycles. Order online today!

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • 24 AWG power wires for strong current carrying capacity
  • Male USB mini B 5 position to female USB mini B 5 position
  • Retracted length 0.5 meters, expanded length 2 meters
  • Used to connect USB Mini B 5 Position enabled devices/peripherals

Application

  • Communications devices
  • Digital camera
  • PC peripheral
  • Cell phone
  • Coiled USB
Supplier's Site
Usb Extension Cable, 2M, Black; Connector A L-Com - 80R9287 - Newark, An Avnet Company
Chicago, IL, United States
Usb Extension Cable, 2M, Black; Connector A L-Com
80R9287
Usb Extension Cable, 2M, Black; Connector A L-Com 80R9287
USB EXTENSION CABLE, 2M, BLACK; Connector A:Mini USB Type B Plug; Connector B:Mini USB Type B Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:-; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB EXTENSION CABLE, 2M, BLACK; Connector A:Mini USB Type B Plug; Connector B:Mini USB Type B Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:-; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number COILMB5EXT-2M 80R9287
Product Name Coiled USB Cable- Mini B 5 Position Male/Female .5m to 2.0m Usb Extension Cable, 2M, Black; Connector A L-Com
Product Type USB USB
Cable Shielding Foil Braid
Cable Length 1.64 to 6.56 ft (5 to 20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details