BRIM Electronics, Inc. Shielded Computer and Control Cable 1886

Description
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and 2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +80°C. STD. P-U: 500’, 1000’
Request a Quote
Description
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and 2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +80°C. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Lodi, NJ, United States
Shielded Computer and Control Cable
1886
Shielded Computer and Control Cable 1886
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and 2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +80°C. STD. P-U: 500’, 1000’

Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are
paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and 2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order. OPER. VOLT.: 300V UL OPER. TEMP.: -40°C to +80°C. STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1886
Product Name Shielded Computer and Control Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield - 1638 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Shielding Foil Braid
View Details
Heavy Duty Unshielded Twisted-paired Intercom Cable - 3018 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Standards / Certifications MIL-SPEC
North American 28 AWG
View Details
PTFE Impregnated Fiberglass Braid Over Shield - 1751 / 1752 / 1753 / 1754 - BRIM Electronics, Inc.
Specs
Cable Jacket PTFE
Cable Insulation PTFE
Standards / Certifications RoHS
View Details