Consolidated Bearings Company, Ltd. Bearing 32032-X

Description
TAPERED ROLLER BEARING 160MM ID 240MM OD 51MM W. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING 160MM ID 240MM OD 51MM W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 48883196 - Radwell International
Willingboro, NJ, United States
Bearing
48883196
Bearing 48883196
TAPERED ROLLER BEARING 160MM ID 240MM OD 51MM W. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING 160MM ID 240MM OD 51MM W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 48883196
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details