Conquer Electronics Co., Ltd. Fuses SEI 1.5A 250V (G)

Description
FUSE BOARD MNT 1.5A 250VAC 2SMD
Request a Quote Datasheet
Description
FUSE BOARD MNT 1.5A 250VAC 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 4598-SEI1.5A250V(G)TR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MNT 1.5A 250VAC 2SMD

FUSE BOARD MNT 1.5A 250VAC 2SMD

Buy Now Datasheet
Fuses - 4598-SEI1.5A250V(G)DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD FUSE, 1.5A, 250V, 4012

SMD FUSE, 1.5A, 250V, 4012

Buy Now Datasheet
Fuses - 4598-SEI1.5A250V(G)CT-ND - DigiKey
Thief River Falls, MN, United States
SMD FUSE, 1.5A, 250V, 4012

SMD FUSE, 1.5A, 250V, 4012

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 4598-SEI1.5A250V(G)TR-ND
Product Name Fuses
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details