Connor-Winfield Corporation (The) Oscillators M100V-012.8M

Description
12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 222-M100V-012.8MDKR-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-M100V-012.8MCT-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-M100V-012.8MTR-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

12.8MHz VCTCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 222-M100V-012.8MDKR-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
32 kHz Oscillators - SIT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details