Aero-Electric Connector, Inc.
Unspecified Connectors
MS3470L14-5PY-LC
Description
AE7 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE7 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae7 5C 5#16 Pin Recp Aero Electric
32AH1880
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3470L14-5PY-LC |
Conesys Aero-Electric MS3470L14-5PY-LC |
32AH1880 |
|
Product Name
|
Unspecified Connectors |
|
Ae7 5C 5#16 Pin Recp Aero Electric |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers