Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L18-9S

Description
5015 2#12 5#16 STK PLUG
Request a Quote Datasheet
Description
5015 2#12 5#16 STK PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 5#16 STK PLUG

5015 2#12 5#16 STK PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L18-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L18-9S
Connectors Mil-Qualified, Circular Body, All MS3456L18-9S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L18-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L18-9S
M5015 III circular connector MS3456L18-9S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric - 80P5604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric
80P5604
Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric 80P5604
CIRCULAR CONN, PLUG, 18-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L18-9S MS3456L18-9S MS3456L18-9S 80P5604
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 18-9, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details