Aero-Electric Connector, Inc.
Ae2 8C 8#20 Pin Recp Aero Electric
MS27499E12F8P-LC
Description
AE2 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 8C 8#20 Pin Recp Aero Electric
01AK0548
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27499E12F8P-LC |
01AK0548 |
|
Product Name
|
|
Ae2 8C 8#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details