Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ4PN

Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FJ4PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ4PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ4PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ4PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
AE3 143C 48#20 8#16 PIN RECP

AE3 143C 48#20 8#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Aero Electric - 98Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Aero Electric
98Y4630
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Aero Electric 98Y4630
CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ4PN Conesys Aero-Electric D38999/20FJ4PN 98Y4630
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details