Aero-Electric Connector, Inc.
Ae2 26C 26#20 Pin Recp Aero Electric
AE273T16B26PC-LC
Description
AE2 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 26C 26#20 Pin Recp Aero Electric
24AH3247
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric AE273T16B26PC-LC |
24AH3247 |
|
Product Name
|
|
Ae2 26C 26#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details