Hangzhou Chinabase Machinery Co., Ltd. Gearbox for Agricultural Machinery TYPE RV - 014

Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote
Description
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Gearbox for Agricultural Machinery
TYPE RV - 014
Gearbox for Agricultural Machinery TYPE RV - 014
China gearbox and speed reducer manufacturer(supplie r),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

China gearbox and speed reducer manufacturer(supplier),Specialist in:worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number TYPE RV - 014
Product Name Gearbox for Agricultural Machinery
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
Maximum Input Speed 540 to 729 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
CZ Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 2 to 4 (X : 1)
View Details