Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
CONDOR ELECTRONICS, INC.
IEC(2W)-USN CORDSET -- AC POWER CORDS
Condor Electronics, Inc.
AC Power Cords
IEC(2W)-USN CORDSET
Description
North American Power Cord (2 conductor) RoHS
Condor Electronics, Inc.
Done
Description
North American Power Cord (2 conductor) RoHS
Suppliers
Company
Product
Description
Supplier Links
Condor Electronics, Inc.
San Jose, CA, USA
AC Power Cords
IEC(2W)-USN CORDSET
AC Power Cords
IEC(2W)-USN CORDSET
North American Power Cord (2 conductor) RoHS
North American Power Cord (2 conductor) RoHS
Technical Specifications
Condor Electronics, Inc.
Product Category
AC Power Cords
Product Number
IEC(2W)-USN CORDSET
Product Name
AC Power Cords
Cord Color
Black
Approvals
RoHS
Number of Conductors
2
Male End Type
NEMA 1-15P
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Sensor & Actuator Cables
T4171310504-001
Specs
Approvals
RoHS
Male End Type
Straight m12
Female End Type
Unterminated
View Details
Qualtek Electronics Corp.
NEMA 5-15P to ROJ 2", Strip 5/8", 16AWG / 3C, SJT, 60C, 118 inches
311022-01
Specs
Cord Color
Black
Approvals
CSA Mark (US, NRTL/C); CEE
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
Interpower
North American 7Amp Cord Set w/ C5 Connector
86220365
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details