Condor Electronics, Inc. AC Power Cords IEC(2W)-BSI CORDSET

Description
United Kingdom Power Cord (2 conductor) with Fused RoHS
Datasheet
Description
United Kingdom Power Cord (2 conductor) with Fused RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC  Power Cords - IEC(2W)-BSI CORDSET - Condor Electronics, Inc.
San Jose, CA, USA
AC Power Cords
IEC(2W)-BSI CORDSET
AC Power Cords IEC(2W)-BSI CORDSET
United Kingdom Power Cord (2 conductor) with Fused RoHS

United Kingdom Power Cord (2 conductor) with Fused RoHS

Datasheet

Technical Specifications

  Condor Electronics, Inc.
Product Category AC Power Cords
Product Number IEC(2W)-BSI CORDSET
Product Name AC Power Cords
Cord Color Black
Approvals RoHS
Number of Conductors 2
Male End Type BS 1363
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364019-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384499 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details