Conant Controls, Inc. Multiport Stack Selector Control Valves C5316S3007

Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.
Description
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Suppliers

Company
Product
Description
Supplier Links
Multiport Stack Selector Control Valves - C5316S3007 - Conant Controls, Inc.
Woburn, MA, USA
Multiport Stack Selector Control Valves
C5316S3007
Multiport Stack Selector Control Valves C5316S3007
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while possessing the capability of handling up to five separate switching arrangements.

Supplier's Site

Technical Specifications

  Conant Controls, Inc.
Product Category Industrial Valves
Product Number C5316S3007
Product Name Multiport Stack Selector Control Valves
Valve Type Control Valve; Diverter; Stack Selector
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details