Aratas America LLC Solid State Relays G3VM-41HR

Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3096-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3096-ND
Solid State Relays Z3096-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41HR - 1040621-G3VM-41HR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41HR
1040621-G3VM-41HR
Solid State Relays - G3VM-41HR 1040621-G3VM-41HR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040621-G3VM-41HR Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2.5A Voltage - Load: 0 to 40 V Categories: Relays Status: Active Max On Resistance: 60 mOhm Case / Package: 6-SOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040621-G3VM-41HR
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.5A
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 60 mOhm
Case / Package: 6-SOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd; Contact Form Omron Electronic Components - 26T3794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd; Contact Form Omron Electronic Components
26T3794
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd; Contact Form Omron Electronic Components 26T3794
MOSFET RELAY, SPST-NO, 5A, 40VAC/DC, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:5A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 5A, 40VAC/DC, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:5A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd Rohs Compliant Omron - 82AH7318 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd Rohs Compliant Omron
82AH7318
Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd Rohs Compliant Omron 82AH7318
MOSFET RELAY, SPST-NO, 5A, 40VAC/DC, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 5A, 40VAC/DC, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - G3VM-41HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41HR
Relays - Solid State Relays G3VM-41HR
SSR RELAY SPST-NO 2.5A 0-40V

SSR RELAY SPST-NO 2.5A 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41HR
Solid State Relays - PCB Mount G3VM-41HR
Solid State Relays - PCB Mount 40V SPST-NO SOP6 SMT 2500mA .03ohm 70pF

Solid State Relays - PCB Mount 40V SPST-NO SOP6 SMT 2500mA .03ohm 70pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3096-ND 1040621-G3VM-41HR 26T3794 82AH7318 G3VM-41HR G3VM-41HR
Product Name Solid State Relays Solid State Relays - G3VM-41HR Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 5A, 40Vac/dc, Smd Rohs Compliant Omron Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1462038-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details