Allegro MicroSystems Inc. Switches (Solid State) A1103LUA-T

Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1005-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1005-ND
Switches (Solid State) 620-1005-ND
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1005-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092424 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Switches (Solid State) - A3240LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details