The A1123LLHLT-T is a chopper-stabilized precision Hall-effect switch designed for automotive applications, featuring unipolar switching with a south pole magnetic field trigger. It operates from an unregulated supply voltage of 3 to 24 V and includes output short-circuit and reverse-battery protection. The device is AEC-Q100 qualified and supports ambient temperatures from -40°C to 150°C, with a maximum junction temperature of 165°C. It uses a 3-pin SOT23W surface-mount package (suffix LH) and provides a 25 mA open-drain output. The chopper-stabilized design ensures superior temperature stability and stress resistance. The part is surface-mount and comes in a 7-in. reel packaging configuration.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
MAGNETIC SWITCH UNIPOLAR SOT23W
MAGNETIC SWITCH UNIPOLAR SOT23W
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1123LLHLT-T | 620-A1123LLHLT-TCT-ND |
| Product Name | Chopper-Stabilized Precision Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |