RS Components, Ltd. Neodymium Magnets 291897

Description
RS PRO OSC9033 Neodymium Magnet
Request a Quote
Description
RS PRO OSC9033 Neodymium Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291897
Neodymium Magnets 291897
RS PRO OSC9033 Neodymium Magnet

RS PRO OSC9033 Neodymium Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291897
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.6394 lbs (0.2900 kg)
Width 0.1575 inch (4 mm)
View Details
Neodymium Magnets - 2192245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.7 lbs (0.7700 kg)
Width 0.1969 inch (5 mm)
View Details
Magnets - 107905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 22.05 lbs (10 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details