Comus International Proximity Sensors, Inductive Proximity Switches PIP-F47-002

Description
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-F47-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-F47-002
Proximity Sensors, Inductive Proximity Switches PIP-F47-002
F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F47 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 47.2×31.6×69.7mm
  • Output Mode: PNP NO
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-F47-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1623-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3787 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details