Comus International Proximity Sensors, Inductive Proximity Switches PIP-F100-012

Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 50mm, unshielded
Datasheet
Description
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 50mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-F100-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-F100-012
Proximity Sensors, Inductive Proximity Switches PIP-F100-012
F100 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 100x100x50mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 50mm, unshielded
  • F100 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 100x100x50mm
  • Output Mode: PNP NC
  • Connection mode: 3 Wire
  • Mounting distance: 50mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-F100-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details