Comus International Proximity Sensors, Inductive Proximity Switches PIN-T30L-112

Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet
Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-T30L-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-T30L-112
Proximity Sensors, Inductive Proximity Switches PIN-T30L-112
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: NPN NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm)
  • M30 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: NPN NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (15mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-T30L-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Inductive Proximity Sensors - 9883-3233 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Switches (Solid State) - A3281EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3202R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details