The 9883-3233 is a DC 3-wire, non-flush mount inductive proximity sensor with a programmable normally open or normally closed output, housed in polyamide (PA 6.6) with a threaded 1/2"-14 NPT mounting hole and dimensions of 41 mm x 40 mm x 121 mm. It operates from 10 to 60 V DC, with a maximum load current of 400 mA, a voltage drop of ≤2.4 V, and a switching frequency of 70 Hz. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a temperature range of -25 to 70°C, and includes reverse polarity, overload, and short circuit protection. It features a separable mounting base with 17 rotatable positions and three LEDs for operating voltage, output energized, and set-up aid.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9883-3233 |
| Product Name | Limit Style Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1.57 inch (39.88 mm) |
| Repeatability | 78.74 mils (2000 µm) |
| Switching Frequency | 0.0700 to 70 kHz |