Comus International Proximity Sensors, Inductive Proximity Switches PIN-S40-301

Description
S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: NPN NO Connection mode: 3 Socket Mounting distance: 25mm, shielded
Datasheet
Description
S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: NPN NO Connection mode: 3 Socket Mounting distance: 25mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-S40-301 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-S40-301
Proximity Sensors, Inductive Proximity Switches PIN-S40-301
S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: NPN NO Connection mode: 3 Socket Mounting distance: 25mm, shielded
  • S40 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 40x40x120mm
  • Output Mode: NPN NO
  • Connection mode: 3 Socket
  • Mounting distance: 25mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-S40-301
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details