PIN-S20-021 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIN-S20-021
Description
S20 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 20x20x38mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 5mm, shielded
Description
S20 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 20x20x38mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 5mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIN-S20-021
S20 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 20x20x38mm
Output Mode: NPN NO+NC
Connection mode: 4 wire
Mounting distance: 5mm, shielded
- S20 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 20x20x38mm
- Output Mode: NPN NO+NC
- Connection mode: 4 wire
- Mounting distance: 5mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIN-S20-021 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open; Normally Closed
|
|
Output Load
|
4-Wire NPN
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.3150 inch (2 to 8 mm)
View Details