Comus International Proximity Sensors, Inductive Proximity Switches PIN-F54-002

Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 25mm, unshielded
Datasheet
Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 25mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIN-F54-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIN-F54-002
Proximity Sensors, Inductive Proximity Switches PIN-F54-002
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 25mm, unshielded
  • F54 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 54x35x76.8mm
  • Output Mode: NPN NO
  • Connection mode: 3 Wire
  • Mounting distance: 25mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIN-F54-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3282ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details